Microchip Technology, Inc. OEM Souring ATMEGA8535

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, 512B EEPROM, and an 8-channel 10-bit A/D converter. The device supports a throughput of 16 MIPS at 16 MHz and operates between 4.5-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Request a Quote Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, 512B EEPROM, and an 8-channel 10-bit A/D converter. The device supports a throughput of 16 MIPS at 16 MHz and operates between 4.5-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA8535 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, 512B EEPROM, and an 8-channel 10-bit A/D converter. The device supports a throughput of 16 MIPS at 16 MHz and operates between 4.5-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, 512B EEPROM, and an 8-channel 10-bit A/D converter. The device supports a throughput of 16 MIPS at 16 MHz and operates between 4.5-5.5 volts.

By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet
OEM Souring - 1462065-ATMEGA8535 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1462065-ATMEGA8535 Manufacturer: Microchip Technology

Category: OEM Souring
Win Source Part Number: 1462065-ATMEGA8535
Manufacturer: Microchip Technology

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8535 1462065-ATMEGA8535
Product Name OEM Souring
Features PWM
ROM 8 KB
ROM Type Flash
Package Type CDIP; Other; ['TQFP', 'VQFN', 'PLCC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers