Microchip Technology, Inc. Microcontrollers ATMEGA8535-16MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8535-16MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8535-16MURTR-ND
Microcontrollers ATMEGA8535-16MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8535-16MUR - 769251-ATMEGA8535-16MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8535-16MUR
769251-ATMEGA8535-16MUR
Embedded - Embedded - Microcontrollers - ATMEGA8535-16MUR 769251-ATMEGA8535-16MUR
Manufacturer: Microchip Technology Win Source Part Number: 769251-ATMEGA8535-16 MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 44-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: ATMEGA8535 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-VQFN (7x7) Alternative Parts (Cross-Reference): ATmega8535-16AJ; ATmega8535-16PJ; ATmega8535-16MI; ATmega8535-16MU; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769251-ATMEGA8535-16MUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 44-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: ATMEGA8535
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VQFN (7x7)
Alternative Parts (Cross-Reference): ATmega8535-16AJ; ATmega8535-16PJ; ATmega8535-16MI; ATmega8535-16MU;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8535-16MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8535-16MUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8535-16MUR
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8535-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8535-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA8535-16MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8535-16MUR
Microcontrollers ATMEGA8535-16MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8535-16MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8535-16MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8535-16MUR
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8535-16MUR
8-bit Microcontrollers - MCU ATMEGA8535-16MUR
8-bit Microcontrollers - MCU AVR 8K FLSH 544B SRAM 512B EE-16MHz

8-bit Microcontrollers - MCU AVR 8K FLSH 544B SRAM 512B EE-16MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA8535-16MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8535-16MUR
Embedded - Microcontrollers ATMEGA8535-16MUR
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8535-16MURTR-ND 769251-ATMEGA8535-16MUR 685-ATMEGA8535-16MUR ATMEGA8535-16MUR ATMEGA8535-16MUR ATMEGA8535-16MUR ATMEGA8535-16MUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA8535-16MUR 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AN985B-BG-T-V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers