Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA8535-16JUR ATMEGA8535-16JUR

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA8535-16JUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8535-16JUR - 717728-ATMEGA8535-16JUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8535-16JUR
717728-ATMEGA8535-16JUR
Embedded - Embedded - Microcontrollers - ATMEGA8535-16JUR 717728-ATMEGA8535-16JUR
Manufacturer: Microchip Technology Win Source Part Number: 717728-ATMEGA8535-16 JUR Packaging: Cut Tape (CT) Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ATMEGA8535 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 32 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 717728-ATMEGA8535-16JUR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ATMEGA8535
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 32
Date RAM Size: 512 x 8

Buy Now
Microcontrollers - ATMEGA8535-16JURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8535-16JURTR-ND
Microcontrollers ATMEGA8535-16JURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8535-16JUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8535-16JUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8535-16JUR
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: ATMEGA8535-16JUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16JUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: ATMEGA8535-16JUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16JUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8535-16JUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8535-16JUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8535-16JUR
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Microcontrollers - ATMEGA8535-16JUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8535-16JUR
Microcontrollers ATMEGA8535-16JUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - ATMEGA8535-16JUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8535-16JUR
Microcontrollers ATMEGA8535-16JUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8535-16JUR
8-bit Microcontrollers - MCU ATMEGA8535-16JUR
8-bit Microcontrollers - MCU AVR 8K FLSH 544B SRAM 512B EE-16MHz

8-bit Microcontrollers - MCU AVR 8K FLSH 544B SRAM 512B EE-16MHz

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8535-16JUR 717728-ATMEGA8535-16JUR ATMEGA8535-16JURTR-ND 685-ATMEGA8535-16JUR ATMEGA8535-16JUR ATMEGA8535-16JUR ATMEGA8535-16JUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA8535-16JUR Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Package Type PLCC; Other; PLCC44 Other; 44-LCC (J-Lead) Other; Tape & Reel (TR) LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details