Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MUR ATMEGA8515L-8MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020359-ATMEGA8515L- 8MUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 35 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020359-ATMEGA8515L- 8MUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 35 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MUR - 1020359-ATMEGA8515L-8MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MUR
1020359-ATMEGA8515L-8MUR
Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MUR 1020359-ATMEGA8515L-8MUR
Manufacturer: Microchip Technology Win Source Part Number: 1020359-ATMEGA8515L- 8MUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 35 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020359-ATMEGA8515L-8MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 35
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8515L-8MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8515L-8MUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8515L-8MUR
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8515L-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8515L-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA8515L-8MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515L-8MURTR-ND
Microcontrollers ATMEGA8515L-8MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA8515L-8MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515L-8MUR
Microcontrollers ATMEGA8515L-8MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA8515L-8MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8515L-8MUR
Embedded - Microcontrollers ATMEGA8515L-8MUR
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 44VQFN - 536-ATMEGA8515L-8MUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 44VQFN
536-ATMEGA8515L-8MUR
IC MCU 8BIT 8KB FLASH 44VQFN 536-ATMEGA8515L-8MUR
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8515L-8MUR
8-bit Microcontrollers - MCU ATMEGA8515L-8MUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-8MHz, IND

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-8MHz, IND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020359-ATMEGA8515L-8MUR 685-ATMEGA8515L-8MUR ATMEGA8515L-8MURTR-ND ATMEGA8515L-8MUR ATMEGA8515L-8MUR 536-ATMEGA8515L-8MUR ATMEGA8515L-8MUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MUR 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 44VQFN 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details