Microchip Technology, Inc. Microcontrollers ATMEGA8515L-8MU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8515L-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515L-8MU-ND
Microcontrollers ATMEGA8515L-8MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8515L-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8515L-8MU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8515L-8MU
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8515L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8515L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MU - 811306-ATMEGA8515L-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MU
811306-ATMEGA8515L-8MU
Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MU 811306-ATMEGA8515L-8MU
Manufacturer: Microchip Technology Win Source Part Number: 811306-ATMEGA8515L-8 MU Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 8MHz Core Size: 8-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Part Number Series: ATMEGA8515 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811306-ATMEGA8515L-8MU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 8MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Part Number Series: ATMEGA8515
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Embedded - Microcontrollers - ATMEGA8515L-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8515L-8MU
Embedded - Microcontrollers ATMEGA8515L-8MU
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8515L-8MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8515L-8MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8515L-8MU
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8515L-8MU
8-bit Microcontrollers - MCU ATMEGA8515L-8MU
8-bit Microcontrollers - MCU AVR 8K FLASH 512B EE 3V-8MHZ

8-bit Microcontrollers - MCU AVR 8K FLASH 512B EE 3V-8MHZ

Buy Now Datasheet
Microcontrollers - ATMEGA8515L-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515L-8MU
Microcontrollers ATMEGA8515L-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA8515L-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515L-8MU
Microcontrollers ATMEGA8515L-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8515L-8MU-ND 685-ATMEGA8515L-8MU 811306-ATMEGA8515L-8MU ATMEGA8515L-8MU ATMEGA8515L-8MU ATMEGA8515L-8MU ATMEGA8515L-8MU
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA8515L-8MU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB
ROM 8 KB 0.5120 KB 512 KB
ROM Type Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers