Microchip Technology, Inc. ATMEGA8515

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, up to 64 KB external SRAM, and 512B EEPROM. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, up to 64 KB external SRAM, and 512B EEPROM. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA8515 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, up to 64 KB external SRAM, and 512B EEPROM. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 8 KB of programmable Flash memory, 512B SRAM, up to 64 KB external SRAM, and 512B EEPROM. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts.

By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA8515
Features PWM
ROM 8 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers