AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8515-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16MUR
Win Source Part Number: 1350420-ATMEGA8515-1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® ATmega
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 4,000
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATMEGA8515
IC MCU 8BIT 8KB FLASH 44VQFN
IC MCU 8BIT 8KB FLASH 44VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 512B SRAM-16MHz, IND
IC MCU 8BIT 8KB FLASH 44VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA8515-16MURTR-ND | 685-ATMEGA8515-16MUR | 1350420-ATMEGA8515-16MUR | ATMEGA8515-16MUR | ATMEGA8515-16MUR | ATMEGA8515-16MUR | ATMEGA8515-16MUR | ATMEGA8515-16MUR |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB | 512 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |