The ATmega8515-16MU is an 8-bit microcontroller from the AVR series, designed for high performance and low power consumption. It operates at a maximum speed of 16 MHz, achieving up to 16 MIPS throughput. The microcontroller features 8KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a programming endurance of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. This device includes a variety of peripheral features such as one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. It also supports multiple interrupt sources and has built-in power-on reset and programmable brown-out detection. The ATmega8515-16MU is available in several package types, including a 44-lead QFN and a 40-pin PDIP, and operates within a voltage range of 4.5V to 5.5V. With 35 programmable I/O lines and various sleep modes, this microcontroller is suitable for a wide range of embedded applications. Its internal calibrated RC oscillator and true read-while-write operation enhance its functionality for system designers.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8515-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16MU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046874-ATMEGA8515-1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATmega
Core Processor: AVR
Speed: 16MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): ATMEGA8535-16MU; ATMEGA162-16MUR; AT90PWM3B-16MUATMEGA
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA851516MU,1611-
Base Product Number: ATMEGA8515
IC MCU 8BIT 8KB FLASH 44VQFN
AVR microcontroller; EEPROM: 512B; SRAM: 512B; Flash: 8kB; VQFN44
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 8KB FLASH 44VQFN
IC MCU 8BIT 8KB FLASH 44VQFN
8-bit Microcontrollers - MCU AVR 8K FLASH 512B EE SPI/UART/TWI 5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA8515-16MU-ND | 685-ATMEGA8515-16MU | 1046874-ATMEGA8515-16MU | ATMEGA8515-16MU | 536-ATMEGA8515-16MU | ATMEGA8515-16MU | ATMEGA8515-16MU | ATMEGA8515-16MU | ATMEGA8515-16MU |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | AVR microcontroller; EEPROM: 512B; SRAM: 512B; Flash: 8kB; VQFN44 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB | 0.5120 KB | 512 KB | ||||||
| ROM Type | Flash | EEPROM; EEPROM | Flash; FLASH | EEPROM; Flash | Flash; FLASH | Flash; FLASH |