AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: ATMEGA8515-16JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16JI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149444-ATMEGA8515-1
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 44PLCC
IC MCU 8BIT 8KB FLASH 44PLCC
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA8515-16JI-ND | 685-ATMEGA8515-16JI | 1149444-ATMEGA8515-16JI | ATMEGA8515-16JI | ATMEGA8515-16JI | 17090-ATMEGA8515-16JI | ATMEGA8515-16JI |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA8515-16JI | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44 | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 8 KB | ||||||
| ROM Type | Flash | Flash |