Microchip Technology, Inc. Microcontrollers ATMEGA8515-16AJ

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega8515-16AJ is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR enhanced RISC architecture, designed for high performance and low power consumption. It operates at a maximum clock speed of 16 MHz, achieving up to 16 MIPS throughput. The microcontroller features 8K bytes of in-system self-programmable Flash memory with a write/erase endurance of 10,000 cycles, along with 512 bytes of EEPROM and 512 bytes of SRAM. It includes a variety of peripheral features such as one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. The device supports multiple interrupt sources and has built-in power-on reset and programmable brown-out detection. The ATmega8515-16AJ is available in several package types, including 40-pin PDIP and 44-lead TQFP, and operates within a voltage range of 4.5 to 5.5V. This microcontroller is suitable for applications requiring efficient processing and a range of integrated features.

Datasheet Summary
Powered by GS/AI

The ATmega8515-16AJ is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR enhanced RISC architecture, designed for high performance and low power consumption. It operates at a maximum clock speed of 16 MHz, achieving up to 16 MIPS throughput. The microcontroller features 8K bytes of in-system self-programmable Flash memory with a write/erase endurance of 10,000 cycles, along with 512 bytes of EEPROM and 512 bytes of SRAM. It includes a variety of peripheral features such as one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. The device supports multiple interrupt sources and has built-in power-on reset and programmable brown-out detection. The ATmega8515-16AJ is available in several package types, including 40-pin PDIP and 44-lead TQFP, and operates within a voltage range of 4.5 to 5.5V. This microcontroller is suitable for applications requiring efficient processing and a range of integrated features.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8515-16AJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515-16AJ-ND
Microcontrollers ATMEGA8515-16AJ-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8515-16AJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8515-16AJ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8515-16AJ
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA8515-16AJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8515-16AJ
Embedded - Microcontrollers ATMEGA8515-16AJ
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8515-16AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515-16AJ
Microcontrollers ATMEGA8515-16AJ
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8515-16AJ-ND ATMEGA8515-16AJ ATMEGA8515-16AJ ATMEGA8515-16AJ
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers