Microchip Technology, Inc. ATmega809

Description
ATmega809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 8 KB Flash, 1 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview
Datasheet
Description
ATmega809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 8 KB Flash, 1 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATmega809 - Microchip Technology, Inc.
Chandler, AZ, United States
ATmega809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 8 KB Flash, 1 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview

ATmega809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 8 KB Flash, 1 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals.

megaAVR 0-series Overview

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATmega809
Features PWM
Bits Other; 10-bit
Number 16
RAM 1.02 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7072AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers