AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
8-bit Microcontrollers - MCU 20MHz, 8KB, TQFP48, Ind 125C, Green, Tray
IC MCU 8BIT 8KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA809-AF-ND | ATMEGA809-AF | ATMEGA809-AF | ATMEGA809-AF |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 16x10b | |||
| RAM | 1 KB | 1 KB | ||
| ROM | 8 KB |