Microchip Technology, Inc. RF Transceiver ICs ATMEGA64RZAV-10PU

Description
"IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 40-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 40-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA64RZAV-10PU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA64RZAV-10PU-ND
RF Transceiver ICs ATMEGA64RZAV-10PU-ND
"IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 40-DIP (0.600"", 15.24mm)"

"IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 40-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATMEGA64RZAV-10PU-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Receivers - 336-1378-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 17.6 mA
View Details