Microchip Technology, Inc. RF Transceiver ICs ATMEGA64RZAPV-10MU

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA64RZAPV-10MU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA64RZAPV-10MU-ND
RF Transceiver ICs ATMEGA64RZAPV-10MU-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATMEGA64RZAPV-10MU-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54L15-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - SI4734-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details