Microchip Technology, Inc. ATMEGA64RFR2

Description
An IEEE 802.15.4 compliant single chip combines an industry-leading AVR microcontroller and best-in-class 2.4GHz RF transceiver. It offers the industry's highest RF performance for single chip devices, with a link budget of 103.5dBm while consuming 50% less current than the existing offerings. The device features hardware assisted multiple PAN address filtering (MAF), improved channel masks on CH25 and CH26 allowing the device to run full power (1W) on these channels using external power amplifiers, wake-on radio, improved link efficiency and reliability using RX override, 32-bit MAC symbol counter, temperature sensor, automatic transmission modes, 128-bit AES crypto engine, true random number generator, high data rate modes, and antenna diversity support. Additional Features Ultra compact size (30.0 × 20.0mm) High RX sensitivity (-97dBm) Outperforming link budget (up to100.6dB) Up to +3.6dBm output power Very low power consumption: 9.6mA in RX mode(1) 16.4mA in TX mode 0.6μA in sleep mode(2) Ample memory resources (256K Bytes In-System, Self-Programmable Flash memory, 8K Bytes EEPROM, 32K Bytes SRAM) Wide range of interfaces (both analog and digital) 4-wire SPI, TWI
Datasheet
Description
An IEEE 802.15.4 compliant single chip combines an industry-leading AVR microcontroller and best-in-class 2.4GHz RF transceiver. It offers the industry's highest RF performance for single chip devices, with a link budget of 103.5dBm while consuming 50% less current than the existing offerings. The device features hardware assisted multiple PAN address filtering (MAF), improved channel masks on CH25 and CH26 allowing the device to run full power (1W) on these channels using external power amplifiers, wake-on radio, improved link efficiency and reliability using RX override, 32-bit MAC symbol counter, temperature sensor, automatic transmission modes, 128-bit AES crypto engine, true random number generator, high data rate modes, and antenna diversity support. Additional Features Ultra compact size (30.0 × 20.0mm) High RX sensitivity (-97dBm) Outperforming link budget (up to100.6dB) Up to +3.6dBm output power Very low power consumption: 9.6mA in RX mode(1) 16.4mA in TX mode 0.6μA in sleep mode(2) Ample memory resources (256K Bytes In-System, Self-Programmable Flash memory, 8K Bytes EEPROM, 32K Bytes SRAM) Wide range of interfaces (both analog and digital) 4-wire SPI, TWI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
An IEEE 802.15.4 compliant single chip combines an industry-leading AVR microcontroller and best-in-class 2.4GHz RF transceiver. It offers the industry's highest RF performance for single chip devices, with a link budget of 103.5dBm while consuming 50% less current than the existing offerings. The device features hardware assisted multiple PAN address filtering (MAF), improved channel masks on CH25 and CH26 allowing the device to run full power (1W) on these channels using external power amplifiers, wake-on radio, improved link efficiency and reliability using RX override, 32-bit MAC symbol counter, temperature sensor, automatic transmission modes, 128-bit AES crypto engine, true random number generator, high data rate modes, and antenna diversity support. Additional Features Ultra compact size (30.0 × 20.0mm) High RX sensitivity (-97dBm) Outperforming link budget (up to100.6dB) Up to +3.6dBm output power Very low power consumption: 9.6mA in RX mode(1) 16.4mA in TX mode 0.6μA in sleep mode(2) Ample memory resources (256K Bytes In-System, Self-Programmable Flash memory, 8K Bytes EEPROM, 32K Bytes SRAM) Wide range of interfaces (both analog and digital) 4-wire SPI, TWI

An IEEE 802.15.4 compliant single chip combines an industry-leading AVR microcontroller and best-in-class 2.4GHz RF transceiver. It offers the industry's highest RF performance for single chip devices, with a link budget of 103.5dBm while consuming 50% less current than the existing offerings. The device features hardware assisted multiple PAN address filtering (MAF), improved channel masks on CH25 and CH26 allowing the device to run full power (1W) on these channels using external power amplifiers, wake-on radio, improved link efficiency and reliability using RX override, 32-bit MAC symbol counter, temperature sensor, automatic transmission modes, 128-bit AES crypto engine, true random number generator, high data rate modes, and antenna diversity support.

Additional Features

    • Ultra compact size (30.0 × 20.0mm)
    • High RX sensitivity (-97dBm)
    • Outperforming link budget (up to100.6dB)
    • Up to +3.6dBm output power
    • Very low power consumption:
      • 9.6mA in RX mode(1)
      • 16.4mA in TX mode
      • 0.6μA in sleep mode(2)
    • Ample memory resources (256K Bytes In-System, Self-Programmable Flash memory, 8K Bytes EEPROM, 32K Bytes SRAM)
    • Wide range of interfaces (both analog and digital)
      • 4-wire SPI, TWI
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA64RFR2
Number 6
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details