Microchip Technology, Inc. RF Transceiver ICs ATMEGA64RFR2-ZUR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA64RFR2-ZURTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA64RFR2-ZURTR-ND
RF Transceiver ICs ATMEGA64RFR2-ZURTR-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATMEGA64RFR2-ZURTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32FP-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4768-A41-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details
CC113L CC113L Value Line Receiver - CC113LRGPR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
Operating Frequency 315 to 920 MHz
View Details
4 suppliers