Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA64M1-15AD ATMEGA64M1-15AD

Description
Manufacturer: Microchip Technology Win Source Part Number: 811109-ATMEGA64M1-15 AD Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA64M1 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 811109-ATMEGA64M1-15 AD Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA64M1 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA64M1-15AD - 811109-ATMEGA64M1-15AD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA64M1-15AD
811109-ATMEGA64M1-15AD
Embedded - Embedded - Microcontrollers - ATMEGA64M1-15AD 811109-ATMEGA64M1-15AD
Manufacturer: Microchip Technology Win Source Part Number: 811109-ATMEGA64M1-15 AD Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA64M1 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811109-ATMEGA64M1-15AD
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Core Size: 8-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ATMEGA64M1
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA64M1-15AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA64M1-15AD
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA64M1-15AD
IC MCU 8BIT 64KB FLASH 32TQFP Product overview: ATMEGA64M1-15AD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64M1-15AD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 32TQFP Product overview: ATMEGA64M1-15AD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64M1-15AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU AVR 64KB FLASH 3PSC 32TQFP - 536-ATMEGA64M1-15AD - Utmel Electronic Limited
Hong Kong, China
MCU AVR 64KB FLASH 3PSC 32TQFP
536-ATMEGA64M1-15AD
MCU AVR 64KB FLASH 3PSC 32TQFP 536-ATMEGA64M1-15AD
MCU AVR 64KB FLASH 3PSC 32TQFP

MCU AVR 64KB FLASH 3PSC 32TQFP

Supplier's Site
Microcontrollers - ATMEGA64M1-15AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA64M1-15AD
Microcontrollers ATMEGA64M1-15AD
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-TQFP (7x7)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA64M1-15AD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA64M1-15AD
8-bit Microcontrollers - MCU ATMEGA64M1-15AD
8-bit Microcontrollers - MCU 64KB, 3PSC Auto 150deg. Green

8-bit Microcontrollers - MCU 64KB, 3PSC Auto 150deg. Green

Buy Now Datasheet
Microcontrollers - ATMEGA64M1-15AD - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA64M1-15AD
Microcontrollers ATMEGA64M1-15AD
IC MCU 8BIT 64KB FLASH 32TQFP

IC MCU 8BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA64M1-15AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA64M1-15AD
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA64M1-15AD
IC MCU 8BIT 64KB FLASH 32TQFP

IC MCU 8BIT 64KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA64M1-15AD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA64M1-15AD
Embedded - Microcontrollers ATMEGA64M1-15AD
IC MCU 8BIT 64KB FLASH 32TQFP

IC MCU 8BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811109-ATMEGA64M1-15AD 685-ATMEGA64M1-15AD 536-ATMEGA64M1-15AD ATMEGA64M1-15AD ATMEGA64M1-15AD ATMEGA64M1-15AD ATMEGA64M1-15AD ATMEGA64M1-15AD
Product Name Embedded - Embedded - Microcontrollers - ATMEGA64M1-15AD 8-bit 8BIT 64KB Embedded Microcontroller MCU MCU AVR 64KB FLASH 3PSC 32TQFP Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details