IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA64L-8MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64L-8MI can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 199492-ATMEGA64L-8MI
Packaging: Tray
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 64KB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA64L-8MI | ATMEGA64L-8MI-ND | 199492-ATMEGA64L-8MI | ATMEGA64L-8MI | ATMEGA64L-8MI | ATMEGA64L-8MI |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA64L-8MI | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tray | Other; 64-VFQFN Exposed Pad | Other; 64-QFN (9x9) | Other; 64-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |