IC MCU 8BIT 64KB FLASH 32QFN Product overview: ATMEGA64C1-15MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA64C1-15MD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046873-ATMEGA64C1-1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, AVR® ATmega
Core Processor: AVR
Speed: 16MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): ATMEGA64M1-15MD; ATTINY261A-MU; ATMEGA48-20MU;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: 2156-ATMEGA64C1-15MD
IC MCU 8BIT 64KB FLASH 32QFN
IC MCU 8BIT 64KB FLASH 32QFN
IC MCU 8BIT 64KB FLASH 32QFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-QFN (7x7)
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-QFN (7x7)
IC MCU 8BIT 64KB FLASH 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA64C1-15MD | 1046873-ATMEGA64C1-15MD | ATMEGA64C1-15MD | ATMEGA64C1-15MD | ATMEGA64C1-15MD | ATMEGA64C1-15MD |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tape & Reel (TR) | Other; 32-VQFN Exposed Pad | Other; 32-VQFN Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |