The ATMEGA6490A-AUR is an 8-bit microcontroller from Atmel's AVR series, featuring a high-performance RISC architecture that allows for up to 20 MIPS throughput at 20 MHz. It includes 64 KB of in-system programmable flash memory, 2 KB of EEPROM, and 4 KB of SRAM, making it suitable for applications requiring substantial memory capacity. The device supports various peripheral features, including a 10-bit ADC, multiple timer/counter configurations, and a programmable serial USART. This microcontroller operates within a temperature range of -40°C to 85°C and is designed for low power consumption, with active mode currents as low as 215 µA at 1 MHz and 1.8V. It also supports advanced features such as JTAG for debugging and programming, as well as capacitive touch sensing capabilities through the Atmel QTouch library. The ATMEGA6490A-AUR is available in a 100-lead TQFP package, making it suitable for compact designs.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 100TQFP
IC MCU 8BIT 64KB FLASH 100TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-20MHz, IND
IC MCU 8BIT 64KB FLASH 100TQFP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA6490A-AURDKR-ND | ATMEGA6490A-AUR | ATMEGA6490A-AUR | ATMEGA6490A-AUR | ATMEGA6490A-AUR | ATMEGA6490A-AUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |