Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU ATMEGA6490-16AUR

Description
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6490-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6490-16AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6490-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6490-16AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA6490-16AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA6490-16AUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA6490-16AUR
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6490-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6490-16AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6490-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6490-16AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA6490-16AUR - 769242-ATMEGA6490-16AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA6490-16AUR
769242-ATMEGA6490-16AUR
Embedded - Embedded - Microcontrollers - ATMEGA6490-16AUR 769242-ATMEGA6490-16AUR
Manufacturer: Microchip Technology Win Source Part Number: 769242-ATMEGA6490-16 AUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 100-TQFP Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATMEGA6490 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ML610Q419-xxxTBZ03A; ML610Q419PC-NNNTBZ03 A; ML610Q419P-xxxTBZ03; AML610Q419PC-xxxTBZ0 3A; Introduction Date: September 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769242-ATMEGA6490-16AUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 100-TQFP
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATMEGA6490
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ML610Q419-xxxTBZ03A; ML610Q419PC-NNNTBZ03A; ML610Q419P-xxxTBZ03; AML610Q419PC-xxxTBZ03A;
Introduction Date: September 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ATMEGA6490-16AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6490-16AURTR-ND
Microcontrollers ATMEGA6490-16AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA6490-16AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6490-16AURDKR-ND
Microcontrollers ATMEGA6490-16AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA6490-16AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6490-16AURCT-ND
Microcontrollers ATMEGA6490-16AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
MCU AVR 64KB FLASH 16MHZ 100TQFP - 536-ATMEGA6490-16AUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 64KB FLASH 16MHZ 100TQFP
536-ATMEGA6490-16AUR
MCU AVR 64KB FLASH 16MHZ 100TQFP 536-ATMEGA6490-16AUR
MCU AVR 64KB FLASH 16MHZ 100TQFP

MCU AVR 64KB FLASH 16MHZ 100TQFP

Supplier's Site
Microcontrollers - ATMEGA6490-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA6490-16AUR
Microcontrollers ATMEGA6490-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA6490-16AUR
8-bit Microcontrollers - MCU ATMEGA6490-16AUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM LCD16MHz,5V

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM LCD16MHz,5V

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA6490-16AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA6490-16AUR
Embedded - Microcontrollers ATMEGA6490-16AUR
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA6490-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA6490-16AUR
Microcontrollers ATMEGA6490-16AUR
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA6490-16AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA6490-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA6490-16AUR
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA6490-16AUR 769242-ATMEGA6490-16AUR ATMEGA6490-16AURTR-ND 536-ATMEGA6490-16AUR ATMEGA6490-16AUR ATMEGA6490-16AUR ATMEGA6490-16AUR ATMEGA6490-16AUR ATMEGA6490-16AUR
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA6490-16AUR Microcontrollers MCU AVR 64KB FLASH 16MHZ 100TQFP Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI/USART/USI SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details