Microchip Technology, Inc. Microcontrollers ATMEGA649-16MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA649-16MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA649-16MURCT-ND
Microcontrollers ATMEGA649-16MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA649-16MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA649-16MURDKR-ND
Microcontrollers ATMEGA649-16MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA649-16MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA649-16MURTR-ND
Microcontrollers ATMEGA649-16MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264481-ATMEGA649-16MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264481-ATMEGA649-16MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264481-ATMEGA649-16MUR
Win Source Part Number: 1264481-ATMEGA649-16 MUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA649-16MURTR,16 11-ATMEGA649-16MURTR ,ATMEGA649-16MUR,161 1-ATMEGA649-16MURCT, ATMEGA649-16MURCT,16 11-ATMEGA649-16MURTR INACTIVE,1611-ATMEGA 649-16MURDKRINACTIVE ,1611-ATMEGA649-16MU RDKR,1611-ATMEGA649- 16MURDKR,ATMEGA649-1 6MURDKR,1611-ATMEGA6 49-16MURTR,ATMEGA649 16MUR Base Product Number: ATMEGA649

Win Source Part Number: 1264481-ATMEGA649-16MUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATmega
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA649-16MURTR,1611-ATMEGA649-16MURTR,ATMEGA649-16MUR,1611-ATMEGA649-16MURCT,ATMEGA649-16MURCT,1611-ATMEGA649-16MURTRINACTIVE,1611-ATMEGA649-16MURDKRINACTIVE,1611-ATMEGA649-16MURDKR,1611-ATMEGA649-16MURDKR,ATMEGA649-16MURDKR,1611-ATMEGA649-16MURTR,ATMEGA64916MUR
Base Product Number: ATMEGA649

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA649-16MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA649-16MUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA649-16MUR
IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA649-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA649-16MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA649-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA649-16MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA649-16MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA649-16MUR
Embedded - Microcontrollers ATMEGA649-16MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA649-16MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA649-16MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA649-16MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA649-16MUR
8-bit Microcontrollers - MCU ATMEGA649-16MUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM LCD16MHz,5V

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM LCD16MHz,5V

Buy Now Datasheet
Microcontrollers - ATMEGA649-16MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA649-16MUR
Microcontrollers ATMEGA649-16MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA649-16MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA649-16MUR
Microcontrollers ATMEGA649-16MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA649-16MURCT-ND 1264481-ATMEGA649-16MUR 685-ATMEGA649-16MUR ATMEGA649-16MUR ATMEGA649-16MUR ATMEGA649-16MUR ATMEGA649-16MUR ATMEGA649-16MUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C83448700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details