Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA649-16MU ATMEGA649-16MU

Description
Manufacturer: Atmel Win Source Part Number: 1149441-ATMEGA649-16 MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149441-ATMEGA649-16 MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA649-16MU - 1149441-ATMEGA649-16MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA649-16MU
1149441-ATMEGA649-16MU
Embedded - Embedded - Microcontrollers - ATMEGA649-16MU 1149441-ATMEGA649-16MU
Manufacturer: Atmel Win Source Part Number: 1149441-ATMEGA649-16 MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149441-ATMEGA649-16MU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
 - ATMEGA649-16MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

Supplier's Site Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA649-16MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA649-16MU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA649-16MU
IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA649-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA649-16MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64QFN Product overview: ATMEGA649-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA649-16MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA649-16MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA649-16MU-ND
Microcontrollers ATMEGA649-16MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA649-16MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA649-16MU
Microcontrollers ATMEGA649-16MU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Mcu, 8Bit, Avr, 20Mhz, Vqfn-64; Product Range Microchip - 44AC2205 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Vqfn-64; Product Range Microchip
44AC2205
Mcu, 8Bit, Avr, 20Mhz, Vqfn-64; Product Range Microchip 44AC2205
MCU, 8BIT, AVR, 20MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega329 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:54I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega329 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:54I/O s; RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Vqfn-64; Product Range Microchip - 68T3171 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Vqfn-64; Product Range Microchip
68T3171
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Vqfn-64; Product Range Microchip 68T3171
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, VQFN-64; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, VQFN-64; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA649-16MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA649-16MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA649-16MU
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA649-16MU
8-bit Microcontrollers - MCU ATMEGA649-16MU
8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM ADC LCD

8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM ADC LCD

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA649-16MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA649-16MU
Embedded - Microcontrollers ATMEGA649-16MU
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA649-16MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA649-16MU
Microcontrollers ATMEGA649-16MU
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 64-Pin MLF EP - 536-ATMEGA649-16MU - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 64-Pin MLF EP
536-ATMEGA649-16MU
MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 64-Pin MLF EP 536-ATMEGA649-16MU
MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 64-Pin MLF EP

MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 64-Pin MLF EP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149441-ATMEGA649-16MU ATMEGA649-16MU 685-ATMEGA649-16MU ATMEGA649-16MU-ND ATMEGA649-16MU 44AC2205 ATMEGA649-16MU ATMEGA649-16MU ATMEGA649-16MU ATMEGA649-16MU 536-ATMEGA649-16MU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA649-16MU 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 8Bit, Avr, 20Mhz, Vqfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 64-Pin MLF EP
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash
Package Type Other; LCC64 Other; Tray Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; VQFN Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers