Microchip Technology, Inc. Microcontrollers ATMEGA645V-8AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega645V-8AUR is an 8-bit microcontroller from the AVR® ATmega series, designed for high performance and low power consumption. It operates at a maximum speed of 8 MHz and supports a voltage range of 1.8V to 5.5V. The microcontroller features 64KB of flash program memory, 2KB of EEPROM, and 4KB of SRAM, making it suitable for a variety of embedded applications. This device includes 53 programmable I/O lines and supports multiple communication interfaces such as SPI, UART/USART, and USI. It is equipped with several peripheral features including timers, PWM channels, and an 8-channel 10-bit ADC. The ATmega645V-8AUR also incorporates advanced functionalities like brown-out detection, power-on reset, and a watchdog timer. The operating temperature range is -40°C to 85°C, ensuring reliability in industrial environments. The microcontroller is available in a 64-lead TQFP package, making it suitable for surface mount applications. With its robust memory and peripheral capabilities, the ATmega645V-8AUR is a versatile choice for engineers looking to implement complex control systems in their projects.

Datasheet Summary
Powered by GS/AI

The ATmega645V-8AUR is an 8-bit microcontroller from the AVR® ATmega series, designed for high performance and low power consumption. It operates at a maximum speed of 8 MHz and supports a voltage range of 1.8V to 5.5V. The microcontroller features 64KB of flash program memory, 2KB of EEPROM, and 4KB of SRAM, making it suitable for a variety of embedded applications. This device includes 53 programmable I/O lines and supports multiple communication interfaces such as SPI, UART/USART, and USI. It is equipped with several peripheral features including timers, PWM channels, and an 8-channel 10-bit ADC. The ATmega645V-8AUR also incorporates advanced functionalities like brown-out detection, power-on reset, and a watchdog timer. The operating temperature range is -40°C to 85°C, ensuring reliability in industrial environments. The microcontroller is available in a 64-lead TQFP package, making it suitable for surface mount applications. With its robust memory and peripheral capabilities, the ATmega645V-8AUR is a versatile choice for engineers looking to implement complex control systems in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA645V-8AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA645V-8AURCT-ND
Microcontrollers ATMEGA645V-8AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA645V-8AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA645V-8AURTR-ND
Microcontrollers ATMEGA645V-8AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA645V-8AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA645V-8AURDKR-ND
Microcontrollers ATMEGA645V-8AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA645V-8AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA645V-8AUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA645V-8AUR
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: ATMEGA645V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA645V-8AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: ATMEGA645V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA645V-8AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1357024-ATMEGA645V-8AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1357024-ATMEGA645V-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1357024-ATMEGA645V-8AUR
Win Source Part Number: 1357024-ATMEGA645V-8 AUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® ATmega Package: Tape & Reel Product Status: Active Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (14x14) Base Product Number: ATMEGA645 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 8MHz Number of I/O: 53 Core Processor: AVR Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 8x10b Oscillator Type: Internal

Win Source Part Number: 1357024-ATMEGA645V-8AUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® ATmega
Package: Tape & Reel
Product Status: Active
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (14x14)
Base Product Number: ATMEGA645
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 8MHz
Number of I/O: 53
Core Processor: AVR
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA645V-8AUR
8-bit Microcontrollers - MCU ATMEGA645V-8AUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-8MHz, IND

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-8MHz, IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA645V-8AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA645V-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA645V-8AUR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA645V-8AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA645V-8AUR
Embedded - Microcontrollers ATMEGA645V-8AUR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA645V-8AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA645V-8AUR
Microcontrollers ATMEGA645V-8AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA645V-8AURCT-ND 685-ATMEGA645V-8AUR 1357024-ATMEGA645V-8AUR ATMEGA645V-8AUR ATMEGA645V-8AUR ATMEGA645V-8AUR ATMEGA645V-8AUR
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers