Microchip Technology, Inc. Microcontrollers ATMEGA6450V-8AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA6450V-8AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA6450V-8AU-ND
Microcontrollers ATMEGA6450V-8AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 1611-ATMEGA6450V-8AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-ATMEGA6450V-8AU-ND
Microcontrollers 1611-ATMEGA6450V-8AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA6450V-8AU - 1149431-ATMEGA6450V-8AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA6450V-8AU
1149431-ATMEGA6450V-8AU
Embedded - Embedded - Microcontrollers - ATMEGA6450V-8AU 1149431-ATMEGA6450V-8AU
Manufacturer: Atmel Win Source Part Number: 1149431-ATMEGA6450V- 8AU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149431-ATMEGA6450V-8AU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
 - ATMEGA6450V-8AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PQFP100

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PQFP100

Supplier's Site Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA6450V-8AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA6450V-8AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA6450V-8AU
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6450V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6450V-8AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA6450V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA6450V-8AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA6450V-8AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA6450V-8AU
Embedded - Microcontrollers ATMEGA6450V-8AU
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA6450V-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA6450V-8AU
Microcontrollers ATMEGA6450V-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
MCU 8-Bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP - 536-ATMEGA6450V-8AU - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP
536-ATMEGA6450V-8AU
MCU 8-Bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP 536-ATMEGA6450V-8AU
MCU 8-Bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP

MCU 8-Bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA6450V-8AU
8-bit Microcontrollers - MCU ATMEGA6450V-8AU
8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM ADC 1.8V

8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM ADC 1.8V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA6450V-8AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA6450V-8AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA6450V-8AU
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA6450V-8AU-ND 1149431-ATMEGA6450V-8AU ATMEGA6450V-8AU 685-ATMEGA6450V-8AU ATMEGA6450V-8AU ATMEGA6450V-8AU 536-ATMEGA6450V-8AU ATMEGA6450V-8AU ATMEGA6450V-8AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA6450V-8AU 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers MCU 8-Bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details