Microchip Technology, Inc. Microcontrollers ATMEGA644V-10MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA644V-10MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644V-10MURTR-ND
Microcontrollers ATMEGA644V-10MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644V-10MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644V-10MUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644V-10MUR
IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644V-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644V-10MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644V-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644V-10MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA644V-10MUR - 769238-ATMEGA644V-10MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644V-10MUR
769238-ATMEGA644V-10MUR
Embedded - Embedded - Microcontrollers - ATMEGA644V-10MUR 769238-ATMEGA644V-10MUR
Manufacturer: Microchip Technology Win Source Part Number: 769238-ATMEGA644V-10 MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 10MHz Package: 44-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATMEGA644 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-VQFN (7x7) Alternative Parts (Cross-Reference): ATmega644V-10PU; ATmega644V-10MU; ATmega644V-10AU-T; ATmega644V-10AU; ECCN: EAR99 Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769238-ATMEGA644V-10MUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 10MHz
Package: 44-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATMEGA644
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VQFN (7x7)
Alternative Parts (Cross-Reference): ATmega644V-10PU; ATmega644V-10MU; ATmega644V-10AU-T; ATmega644V-10AU;
ECCN: EAR99
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA644V-10MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA644V-10MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA644V-10MUR
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA644V-10MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644V-10MUR
Embedded - Microcontrollers ATMEGA644V-10MUR
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA644V-10MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA644V-10MUR
Microcontrollers ATMEGA644V-10MUR
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA644V-10MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644V-10MUR
Microcontrollers ATMEGA644V-10MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644V-10MUR
8-bit Microcontrollers - MCU ATMEGA644V-10MUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-10MHz, 1.8V

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-10MHz, 1.8V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA644V-10MURTR-ND 685-ATMEGA644V-10MUR 769238-ATMEGA644V-10MUR ATMEGA644V-10MUR ATMEGA644V-10MUR ATMEGA644V-10MUR ATMEGA644V-10MUR ATMEGA644V-10MUR
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA644V-10MUR Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers