Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU ATMEGA644PV-10MU

Description
IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644PV-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PV-10MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644PV-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PV-10MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644PV-10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644PV-10MU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644PV-10MU
IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644PV-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PV-10MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644PV-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PV-10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA644PV-10MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644PV-10MU-ND
Microcontrollers ATMEGA644PV-10MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA644PV-10MU - 010439-ATMEGA644PV-10MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644PV-10MU
010439-ATMEGA644PV-10MU
Embedded - Embedded - Microcontrollers - ATMEGA644PV-10MU 010439-ATMEGA644PV-10MU
Manufacturer: Microchip Technology Win Source Part Number: 010439-ATMEGA644PV-1 0MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010439-ATMEGA644PV-10MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - ATMEGA644PV-10MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644PV-10MU
Embedded - Microcontrollers ATMEGA644PV-10MU
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
MCU, 8BIT, ATMEGA, 10MHZ, QFN-44 - 536-ATMEGA644PV-10MU - Utmel Electronic Limited
Hong Kong, China
MCU, 8BIT, ATMEGA, 10MHZ, QFN-44
536-ATMEGA644PV-10MU
MCU, 8BIT, ATMEGA, 10MHZ, QFN-44 536-ATMEGA644PV-10MU
MCU, 8BIT, ATMEGA, 10MHZ, QFN-44

MCU, 8BIT, ATMEGA, 10MHZ, QFN-44

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644PV-10MU
8-bit Microcontrollers - MCU ATMEGA644PV-10MU
8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM

8-bit Microcontrollers - MCU AVR 64K FLASH 2K EE 4K SRAM

Buy Now Datasheet
Microcontrollers - ATMEGA644PV-10MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA644PV-10MU
Microcontrollers ATMEGA644PV-10MU
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA644PV-10MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA644PV-10MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA644PV-10MU
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site
Microcontrollers - ATMEGA644PV-10MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644PV-10MU
Microcontrollers ATMEGA644PV-10MU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA644PV-10MU ATMEGA644PV-10MU-ND 010439-ATMEGA644PV-10MU ATMEGA644PV-10MU 536-ATMEGA644PV-10MU ATMEGA644PV-10MU ATMEGA644PV-10MU ATMEGA644PV-10MU ATMEGA644PV-10MU
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA644PV-10MU Embedded - Microcontrollers MCU, 8BIT, ATMEGA, 10MHZ, QFN-44 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers