The ATmega644PV-10MQR is an 8-bit microcontroller from the Atmel picoPower series, designed for low-power applications. It features an advanced RISC architecture that allows for high performance, achieving up to 20 MIPS throughput at 20 MHz. The microcontroller includes 64 KB of flash memory, 2 KB of EEPROM, and 4 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports in-system programming and features a variety of peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, six PWM channels, and an 8-channel 10-bit ADC. It also offers multiple communication interfaces such as I²C, USART, and SPI. The operating voltage range is 1.8V to 5.5V, with low power consumption characteristics, including 0.4 mA in active mode and 0.1 OºA in power-down mode. The ATmega644PV-10MQR is available in multiple package options, including a 44-lead VQFN, making it suitable for various embedded applications where space and power efficiency are critical.
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-10MHz, 1.8V
IC MCU 8BIT 64KB FLASH 44VQFN
IC MCU 8BIT 64KB FLASH 44VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA644PV-10MQRTR-ND | ATMEGA644PV-10MQR | ATMEGA644PV-10MQR | ATMEGA644PV-10MQR | ATMEGA644PV-10MQR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |