The Microcontroller MCU, 8 Bit, Atmega, 10MHz, QFN-44 (part number 68T3134) features a high-performance, low-power Atmel AVR architecture with a maximum throughput of 20 MIPS at 20 MHz. It includes 16K/32K/64K bytes of in-system self-programmable Flash memory, 512B/1K/2K bytes of EEPROM, and 1K/2K/4K bytes of SRAM, with a data retention of up to 100 years at 25°C. The microcontroller supports various peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, six PWM channels, and an 8-channel 10-bit ADC. The device operates within a voltage range of 1.8V to 5.5V and offers multiple sleep modes for power management. It is equipped with a JTAG interface for debugging and programming, as well as a range of I/O options with 32 programmable lines. The QFN-44 package provides a compact solution suitable for space-constrained applications. This microcontroller is ideal for projects requiring efficient processing power and extensive peripheral support.
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR 64KB, 2KB EE 10MHz 4KB SRAM, 1.8V
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, QFN-44; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 44VQFN
IC MCU 8BIT 64KB FLASH 44VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA644PV-10MQ-ND | ATMEGA644PV-10MQ | ATMEGA644PV-10MQ | 68T3134 | ATMEGA644PV-10MQ | ATMEGA644PV-10MQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Qfn-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |