Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA644PV-10AUR ATMEGA644PV-10AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912108-ATMEGA644PV-1 0AUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA644 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA644PV-10AUR-ND , ATMEGA644PV-10AURCT, ATMEGA644PV10AUR, ATMEGA644PV-10AURTR, ATMEGA644PV-10AURDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912108-ATMEGA644PV-1 0AUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA644 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA644PV-10AUR-ND , ATMEGA644PV-10AURCT, ATMEGA644PV10AUR, ATMEGA644PV-10AURTR, ATMEGA644PV-10AURDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA644PV-10AUR - 912108-ATMEGA644PV-10AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644PV-10AUR
912108-ATMEGA644PV-10AUR
Embedded - Embedded - Microcontrollers - ATMEGA644PV-10AUR 912108-ATMEGA644PV-10AUR
Manufacturer: Microchip Technology Win Source Part Number: 912108-ATMEGA644PV-1 0AUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA644 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA644PV-10AUR-ND , ATMEGA644PV-10AURCT, ATMEGA644PV10AUR, ATMEGA644PV-10AURTR, ATMEGA644PV-10AURDKR

Manufacturer: Microchip Technology
Win Source Part Number: 912108-ATMEGA644PV-10AUR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 10MHz
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATMEGA644
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA644PV-10AUR-ND, ATMEGA644PV-10AURCT, ATMEGA644PV10AUR, ATMEGA644PV-10AURTR, ATMEGA644PV-10AURDKR

Buy Now Datasheet
Microcontrollers - ATMEGA644PV-10AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644PV-10AURCT-ND
Microcontrollers ATMEGA644PV-10AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644PV-10AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644PV-10AURTR-ND
Microcontrollers ATMEGA644PV-10AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644PV-10AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644PV-10AURDKR-ND
Microcontrollers ATMEGA644PV-10AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644PV-10AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644PV-10AUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644PV-10AUR
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644PV-10AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PV-10AU R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644PV-10AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PV-10AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU AVR 64KB FLASH 10MHZ 44TQFP - 536-ATMEGA644PV-10AUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 64KB FLASH 10MHZ 44TQFP
536-ATMEGA644PV-10AUR
MCU AVR 64KB FLASH 10MHZ 44TQFP 536-ATMEGA644PV-10AUR
MCU AVR 64KB FLASH 10MHZ 44TQFP

MCU AVR 64KB FLASH 10MHZ 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA644PV-10AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644PV-10AUR
Embedded - Microcontrollers ATMEGA644PV-10AUR
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644PV-10AUR
8-bit Microcontrollers - MCU ATMEGA644PV-10AUR
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-10MHz, 1.8V

8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB SRAM-10MHz, 1.8V

Buy Now Datasheet
Mcu, 8Bit, Avr, 10Mhz, Tqfp-44; Product Range Microchip - 44AC2203 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 10Mhz, Tqfp-44; Product Range Microchip
44AC2203
Mcu, 8Bit, Avr, 10Mhz, Tqfp-44; Product Range Microchip 44AC2203
MCU, 8BIT, AVR, 10MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, AVR, 10MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA644PV-10AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644PV-10AUR
Microcontrollers ATMEGA644PV-10AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644PV-10AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA644PV-10AUR
Microcontrollers ATMEGA644PV-10AUR
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912108-ATMEGA644PV-10AUR ATMEGA644PV-10AURCT-ND 685-ATMEGA644PV-10AUR 536-ATMEGA644PV-10AUR ATMEGA644PV-10AUR ATMEGA644PV-10AUR 44AC2203 ATMEGA644PV-10AUR ATMEGA644PV-10AUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA644PV-10AUR Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU MCU AVR 64KB FLASH 10MHZ 44TQFP Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Avr, 10Mhz, Tqfp-44; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG8008AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details