AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 64KB FLASH 44VQFN
8-bit Microcontrollers - MCU AVR 64KB FLSH 2KB EE 4KB RAM-16MHz 105C
IC MCU 8BIT 64KB FLASH 44VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA644PA-MNRTR-ND | ATMEGA644PA-MNR | ATMEGA644PA-MNR | ATMEGA644PA-MNR | ATMEGA644PA-MNR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |