Category: OEM Souring
Win Source Part Number: 1462189-ATMEGA644PA-
Manufacturer: Microchip Technology
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 16 MHz, 105C, Green, TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462189-ATMEGA644PA-AN | ATMEGA644PA-AN-ND | ATMEGA644PA-AN | ATMEGA644PA-AN | ATMEGA644PA-AN | ATMEGA644PA-AN |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB |