Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA644P-20AUR ATMEGA644P-20AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 802633-ATMEGA644P-20 AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA644P Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 802633-ATMEGA644P-20 AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA644P Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA644P-20AUR - 802633-ATMEGA644P-20AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644P-20AUR
802633-ATMEGA644P-20AUR
Embedded - Embedded - Microcontrollers - ATMEGA644P-20AUR 802633-ATMEGA644P-20AUR
Manufacturer: Microchip Technology Win Source Part Number: 802633-ATMEGA644P-20 AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA644P Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 802633-ATMEGA644P-20AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ATMEGA644P
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644P-20AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644P-20AUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644P-20AUR
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644P-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644P-20AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644P-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644P-20AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA644P-20AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644P-20AURTR-ND
Microcontrollers ATMEGA644P-20AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644P-20AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644P-20AURDKR-ND
Microcontrollers ATMEGA644P-20AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644P-20AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644P-20AURCT-ND
Microcontrollers ATMEGA644P-20AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA644P-20AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA644P-20AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA644P-20AUR
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
MCU AVR 64K FLASH 20MHZ 44TQFP - 536-ATMEGA644P-20AUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 64K FLASH 20MHZ 44TQFP
536-ATMEGA644P-20AUR
MCU AVR 64K FLASH 20MHZ 44TQFP 536-ATMEGA644P-20AUR
MCU AVR 64K FLASH 20MHZ 44TQFP

MCU AVR 64K FLASH 20MHZ 44TQFP

Supplier's Site
Microcontrollers - ATMEGA644P-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644P-20AUR
Microcontrollers ATMEGA644P-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644P-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644P-20AUR
Microcontrollers ATMEGA644P-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip - 87W8113 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip
87W8113
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip 87W8113
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA644P-20AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644P-20AUR
Embedded - Microcontrollers ATMEGA644P-20AUR
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644P-20AUR
8-bit Microcontrollers - MCU ATMEGA644P-20AUR
8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE-20MHZ IND,5V

8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE-20MHZ IND,5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 802633-ATMEGA644P-20AUR 685-ATMEGA644P-20AUR ATMEGA644P-20AURTR-ND ATMEGA644P-20AUR 536-ATMEGA644P-20AUR ATMEGA644P-20AUR 87W8113 ATMEGA644P-20AUR ATMEGA644P-20AUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA644P-20AUR 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU AVR 64K FLASH 20MHZ 44TQFP Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 2 KB 64 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers