The Microcontroller MCU, 8 Bit, Atmega, 20MHz, TQFP-44 is designed for high-performance, low-power applications. It features an advanced RISC architecture with 131 powerful instructions, allowing for most operations to be executed in a single clock cycle. The microcontroller operates at a maximum throughput of 20 MIPS at 20 MHz and includes a 2-cycle multiplier. It offers a range of memory options, including 16K, 32K, or 64K bytes of in-system self-programmable Flash program memory, 512B to 2K bytes of EEPROM, and 1K to 4K bytes of internal SRAM. The Flash memory supports 10,000 write/erase cycles, while the EEPROM can endure 100,000 cycles, with data retention of 20 years at 85°C and 100 years at 25°C. The microcontroller is equipped with various peripherals, including two 8-bit timer/counters, one 16-bit timer/counter, a real-time counter, six PWM channels, and an 8-channel, 10-bit ADC. It also supports multiple communication interfaces such as USART and SPI, along with a programmable watchdog timer and an on-chip analog comparator. With 32 programmable I/O lines and available in multiple package styles, including TQFP-44, this microcontroller operates within a voltage range of 1.8V to 5.5V. It is suitable for a variety of applications requiring efficient processing and extensive peripheral support.
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644P-20AQ from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644P-20AQ can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP44
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE 20MHZ 5V
IC MCU 8BIT 64KB FLASH 44TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA644P-20AQ | ATMEGA644P-20AQ | ATMEGA644P-20AQ-ND | 68T3108 | ATMEGA644P-20AQ | ATMEGA644P-20AQ | ATMEGA644P-20AQ | ATMEGA644P-20AQ |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Bulk | QFP; TQFP; Other; TQFP | TQFP; Other; 44-TQFP | TQFP; Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |