Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA644-20MUR

Description
Win Source Part Number: 1368829-ATMEGA644-20 MUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® ATmega Package: Tape & Reel Product Status: Active Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Base Product Number: ATMEGA644 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 32 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Data Converters: A/D 8x10b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368829-ATMEGA644-20 MUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® ATmega Package: Tape & Reel Product Status: Active Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Base Product Number: ATMEGA644 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 32 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Data Converters: A/D 8x10b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368829-ATMEGA644-20MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368829-ATMEGA644-20MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368829-ATMEGA644-20MUR
Win Source Part Number: 1368829-ATMEGA644-20 MUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® ATmega Package: Tape & Reel Product Status: Active Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Base Product Number: ATMEGA644 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 32 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Data Converters: A/D 8x10b Oscillator Type: Internal

Win Source Part Number: 1368829-ATMEGA644-20MUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® ATmega
Package: Tape & Reel
Product Status: Active
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-VQFN (7x7)
Base Product Number: ATMEGA644
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 32
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - ATMEGA644-20MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644-20MURDKR-ND
Microcontrollers ATMEGA644-20MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA644-20MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644-20MURTR-ND
Microcontrollers ATMEGA644-20MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA644-20MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644-20MURCT-ND
Microcontrollers ATMEGA644-20MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644-20MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644-20MUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644-20MUR
IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644-20MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFN Product overview: ATMEGA644-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644-20MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA644-20MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644-20MUR
Embedded - Microcontrollers ATMEGA644-20MUR
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644-20MUR
8-bit Microcontrollers - MCU ATMEGA644-20MUR
8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE-20MHZ 5V IND

8-bit Microcontrollers - MCU AVR 64K FLSH 4K SRAM 2KB EE-20MHZ 5V IND

Buy Now Datasheet
Microcontrollers - ATMEGA644-20MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644-20MUR
Microcontrollers ATMEGA644-20MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA644-20MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA644-20MUR
Microcontrollers ATMEGA644-20MUR
IC MCU 8BIT 64KB FLASH 44VQFN

IC MCU 8BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368829-ATMEGA644-20MUR ATMEGA644-20MURDKR-ND 685-ATMEGA644-20MUR ATMEGA644-20MUR ATMEGA644-20MUR ATMEGA644-20MUR ATMEGA644-20MUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details