Microchip Technology, Inc. OEM Parts - OEM Parts (A - B) - ATMEGA48V-12AI ATMEGA48V-12AI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046867-ATMEGA48V-12 AI Mounting: SMD (SMT) Frequency: 10 MHz Memory Type: FLASH Memory Size: 4 kB Interface: SPI, USART RAM Size: 512 B Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: TQFP Alternative Parts (Cross-Reference): ATMEGA48V-12AIATMEGA 48V12AI; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046867-ATMEGA48V-12 AI Mounting: SMD (SMT) Frequency: 10 MHz Memory Type: FLASH Memory Size: 4 kB Interface: SPI, USART RAM Size: 512 B Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: TQFP Alternative Parts (Cross-Reference): ATMEGA48V-12AIATMEGA 48V12AI; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ATMEGA48V-12AI - 1046867-ATMEGA48V-12AI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ATMEGA48V-12AI
1046867-ATMEGA48V-12AI
OEM Parts - OEM Parts (A - B) - ATMEGA48V-12AI 1046867-ATMEGA48V-12AI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046867-ATMEGA48V-12 AI Mounting: SMD (SMT) Frequency: 10 MHz Memory Type: FLASH Memory Size: 4 kB Interface: SPI, USART RAM Size: 512 B Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: TQFP Alternative Parts (Cross-Reference): ATMEGA48V-12AIATMEGA 48V12AI; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046867-ATMEGA48V-12AI
Mounting: SMD (SMT)
Frequency: 10 MHz
Memory Type: FLASH
Memory Size: 4 kB
Interface: SPI, USART
RAM Size: 512 B
Number of Pins: 32
Categories: OEM Parts(A-B)
Case / Package: TQFP
Alternative Parts (Cross-Reference): ATMEGA48V-12AIATMEGA48V12AI;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Core Architecture: AVR
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1046867-ATMEGA48V-12AI
Product Name OEM Parts - OEM Parts (A - B) - ATMEGA48V-12AI
Unlock Full Specs
to access all available technical data