Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMUR ATMEGA48V-10MMUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769236-ATMEGA48V-10M MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 10MHz Package: 28-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATMEGA48 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VQFN (4x4) Alternative Parts (Cross-Reference): ML610Q484-NNNGDZ07A; ML610Q484-xxxGDZ07A; ML610Q484P-NNNGDZ07A ; ML610Q484P-xxxGDZ07A ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769236-ATMEGA48V-10M MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 10MHz Package: 28-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATMEGA48 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VQFN (4x4) Alternative Parts (Cross-Reference): ML610Q484-NNNGDZ07A; ML610Q484-xxxGDZ07A; ML610Q484P-NNNGDZ07A ; ML610Q484P-xxxGDZ07A ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMUR - 769236-ATMEGA48V-10MMUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMUR
769236-ATMEGA48V-10MMUR
Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMUR 769236-ATMEGA48V-10MMUR
Manufacturer: Microchip Technology Win Source Part Number: 769236-ATMEGA48V-10M MUR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 10MHz Package: 28-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATMEGA48 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VQFN (4x4) Alternative Parts (Cross-Reference): ML610Q484-NNNGDZ07A; ML610Q484-xxxGDZ07A; ML610Q484P-NNNGDZ07A ; ML610Q484P-xxxGDZ07A ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769236-ATMEGA48V-10MMUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 10MHz
Package: 28-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATMEGA48
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-VQFN (4x4)
Alternative Parts (Cross-Reference): ML610Q484-NNNGDZ07A; ML610Q484-xxxGDZ07A; ML610Q484P-NNNGDZ07A; ML610Q484P-xxxGDZ07A;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48V-10MMUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48V-10MMUR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48V-10MMUR
IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48V-10MMUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10MMUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48V-10MMUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10MMUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48V-10MMURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48V-10MMURTR-ND
Microcontrollers ATMEGA48V-10MMURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48V-10MMUR
8-bit Microcontrollers - MCU ATMEGA48V-10MMUR
8-bit Microcontrollers - MCU 4K FLASH 256B EE 512B RAM

8-bit Microcontrollers - MCU 4K FLASH 256B EE 512B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48V-10MMUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48V-10MMUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48V-10MMUR
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Vqfn-32; Product Range Microchip - 72T3146 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Vqfn-32; Product Range Microchip
72T3146
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Vqfn-32; Product Range Microchip 72T3146
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA48V-10MMUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48V-10MMUR
Embedded - Microcontrollers ATMEGA48V-10MMUR
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA48V-10MMUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48V-10MMUR
Microcontrollers ATMEGA48V-10MMUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATMEGA48V-10MMUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48V-10MMUR
Microcontrollers ATMEGA48V-10MMUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769236-ATMEGA48V-10MMUR 685-ATMEGA48V-10MMUR ATMEGA48V-10MMURTR-ND ATMEGA48V-10MMUR ATMEGA48V-10MMUR 72T3146 ATMEGA48V-10MMUR ATMEGA48V-10MMUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMUR 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Vqfn-32; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 4 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 256 KB 4 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers