RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQCC28
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
8-bit Microcontrollers - MCU 4K FLASH 256B EE 512B RAM
IC MCU 8BIT 4KB FLASH 28VQFN
IC MCU 8BIT 4KB FLASH 28VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48V-10MMH | ATMEGA48V-10MMH-ND | ATMEGA48V-10MMH | ATMEGA48V-10MMH | ATMEGA48V-10MMH | 68T3045 | ATMEGA48V-10MMH |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Vqfn-32; Product Range Microchip | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | Other; LCC28 | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; VQFN | Other; 28-VFQFN Exposed Pad | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz |