Microchip Technology, Inc. Microcontrollers ATMEGA48V-10AI

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA48V-10AI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48V-10AI-ND
Microcontrollers ATMEGA48V-10AI-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA48V-10AI - 079231-ATMEGA48V-10AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48V-10AI
079231-ATMEGA48V-10AI
Embedded - Embedded - Microcontrollers - ATMEGA48V-10AI 079231-ATMEGA48V-10AI
Manufacturer: Microchip Technology Win Source Part Number: 079231-ATMEGA48V-10A I Packaging: Tray Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA48V-10AU; ATMEGA48V10AIR; ATMEGA48V10AUR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079231-ATMEGA48V-10AI
Packaging: Tray
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATMEGA48V-10AU; ATMEGA48V10AIR; ATMEGA48V10AUR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48V-10AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48V-10AI
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48V-10AI
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48V-10AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10AI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48V-10AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA48V-10AI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48V-10AI
Embedded - Microcontrollers ATMEGA48V-10AI
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA48V-10AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48V-10AI
Microcontrollers ATMEGA48V-10AI
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48V-10AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48V-10AI
Microcontrollers ATMEGA48V-10AI
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48V-10AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48V-10AI
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48V-10AI
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48V-10AI-ND 079231-ATMEGA48V-10AI 685-ATMEGA48V-10AI ATMEGA48V-10AI ATMEGA48V-10AI ATMEGA48V-10AI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA48V-10AI 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 4 KB 0.5120 KB 0.5120 KB 512 KB
ROM 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C167CRLMHAKXQLA1 - 793846-C167CRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
6 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details