Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA48PV-10PU ATMEGA48PV-10PU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP28
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA48PV-10PU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP28

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA48PV-10PU - 1149415-ATMEGA48PV-10PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48PV-10PU
1149415-ATMEGA48PV-10PU
Embedded - Embedded - Microcontrollers - ATMEGA48PV-10PU 1149415-ATMEGA48PV-10PU
Manufacturer: Atmel Win Source Part Number: 1149415-ATMEGA48PV-1 0PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149415-ATMEGA48PV-10PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ATMEGA48PV-10PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48PV-10PU-ND
Microcontrollers ATMEGA48PV-10PU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48PV-10PU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48PV-10PU
IC MCU 8BIT 4KB FLASH 28DIP Product overview: ATMEGA48PV-10PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28DIP Product overview: ATMEGA48PV-10PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48PV-10PU
8-bit Microcontrollers - MCU ATMEGA48PV-10PU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

Buy Now Datasheet
Mcu, 8Bit, Atmega, 10Mhz, Dip-28; Product Range Microchip - 15AC6095 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 10Mhz, Dip-28; Product Range Microchip
15AC6095
Mcu, 8Bit, Atmega, 10Mhz, Dip-28; Product Range Microchip 15AC6095
MCU, 8BIT, ATMEGA, 10MHZ, DIP-28; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:23I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 10MHZ, DIP-28; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:23I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V - 536-ATMEGA48PV-10PU - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V
536-ATMEGA48PV-10PU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V 536-ATMEGA48PV-10PU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

Supplier's Site
Embedded - Microcontrollers - ATMEGA48PV-10PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48PV-10PU
Embedded - Microcontrollers ATMEGA48PV-10PU
IC MCU 8BIT 4KB FLASH 28DIP

IC MCU 8BIT 4KB FLASH 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48PV-10PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48PV-10PU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48PV-10PU
IC MCU 8BIT 4KB FLASH 28DIP

IC MCU 8BIT 4KB FLASH 28DIP

Supplier's Site
Microcontrollers - ATMEGA48PV-10PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48PV-10PU
Microcontrollers ATMEGA48PV-10PU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-PDIP

Buy Now Datasheet
Microcontrollers - ATMEGA48PV-10PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48PV-10PU
Microcontrollers ATMEGA48PV-10PU
IC MCU 8BIT 4KB FLASH 28DIP

IC MCU 8BIT 4KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48PV-10PU 1149415-ATMEGA48PV-10PU ATMEGA48PV-10PU-ND 685-ATMEGA48PV-10PU ATMEGA48PV-10PU 15AC6095 536-ATMEGA48PV-10PU ATMEGA48PV-10PU ATMEGA48PV-10PU ATMEGA48PV-10PU ATMEGA48PV-10PU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA48PV-10PU Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Mcu, 8Bit, Atmega, 10Mhz, Dip-28; Product Range Microchip 8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Removed; Obsolete Active
ROM Type Flash Flash Flash Flash; FLASH Flash; FLASH
Package Type CDIP; Other; DIP28 CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Bulk CDIP; Other; DIP CDIP; Other; 28-DIP (0.300, 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300", 7.62mm)
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details