The ATMEGA48PV-10MUR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low-power CMOS architecture. It features a maximum clock speed of 10 MHz and is designed for applications requiring efficient power consumption, achieving up to 10 MIPS throughput at 10 MHz. The microcontroller includes 4 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports a variety of peripherals, including two 8-bit timer/counters, one 16-bit timer/counter, and an 8-channel 10-bit ADC. It also features multiple communication interfaces such as SPI, USART, and I2C. The ATMEGA48PV-10MUR operates within a voltage range of 1.8V to 5.5V and is suitable for a temperature range of -40°C to 85°C. Its low power consumption includes 0.3 mA in active mode and only 0.1 OºA in power-down mode, making it ideal for battery-operated devices. The microcontroller is available in various package types, including QFN and PDIP, providing flexibility for different design requirements.
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 4KB FLASH 32VQFN
MCU, 8BIT, AVR, 10MHZVQFN-EP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN-EP; No. of I/O s:23I/O s RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 32VQFN
8-bit Microcontrollers - MCU AVR 4K FLSH 256B EE 512B 5V 10MHz 1.8V
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48PV-10MURTR-ND | ATMEGA48PV-10MUR | ATMEGA48PV-10MUR | 68T3041 | ATMEGA48PV-10MUR | ATMEGA48PV-10MUR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Avr, 10Mhzvqfn-Ep-32; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 4 KB |