Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU ATMEGA48PV-10MMU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQCC28
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA48PV-10MMU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQCC28

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQCC28

Supplier's Site Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48PV-10MMU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48PV-10MMU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48PV-10MMU
IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48PV-10MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10MMU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48PV-10MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PV-10MMU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48PV-10MMU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48PV-10MMU-ND
Microcontrollers ATMEGA48PV-10MMU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48PV-10MMU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48PV-10MMU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48PV-10MMU
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site
Microcontrollers - ATMEGA48PV-10MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48PV-10MMU
Microcontrollers ATMEGA48PV-10MMU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATMEGA48PV-10MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48PV-10MMU
Microcontrollers ATMEGA48PV-10MMU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Qfn-28; Product Range Microchip - 68T3038 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Qfn-28; Product Range Microchip
68T3038
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Qfn-28; Product Range Microchip 68T3038
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, QFN-28; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:500Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, QFN-28; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:500Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48PV-10MMU
8-bit Microcontrollers - MCU ATMEGA48PV-10MMU
8-bit Microcontrollers - MCU AVR 4K Flash 256B, 5V-10MHz

8-bit Microcontrollers - MCU AVR 4K Flash 256B, 5V-10MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA48PV-10MMU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48PV-10MMU
Embedded - Microcontrollers ATMEGA48PV-10MMU
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48PV-10MMU 685-ATMEGA48PV-10MMU ATMEGA48PV-10MMU-ND ATMEGA48PV-10MMU ATMEGA48PV-10MMU 68T3038 ATMEGA48PV-10MMU ATMEGA48PV-10MMU
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Qfn-28; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash EEPROM; EEPROM Flash
Package Type Other; LCC28 Other; Tray Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad Other; QFN
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers