RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDIP28
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-PDIP
Category: OEM Souring
Win Source Part Number: 1462071-ATMEGA48PA-P
Manufacturer: Microchip Technology
8-bit Microcontrollers - MCU AVR 4KB FL 256B EE 512B SRAM 20MHz 105C
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-PDIP
MCU, 8BIT, 20MHZ, DIP-28; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:23I/O s RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 28DIP
IC MCU 8BIT 4KB FLASH 28DIP
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48PA-PN | ATMEGA48PA-PN-ND | 1462071-ATMEGA48PA-PN | ATMEGA48PA-PN | ATMEGA48PA-PN | 68T3032 | ATMEGA48PA-PN | ATMEGA48PA-PN |
| Product Name | Microcontrollers | OEM Souring | 8-bit Microcontrollers - MCU | Microcontrollers | Mcu, 8Bit, 20Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | CDIP; Other; DIP28 | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |