AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
MCU, 8BIT, 20MHZ, VQFN-EP-28; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:VQFN-EP; No. of I/O s:23I/O s RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 28VQFN
IC MCU 8BIT 4KB FLASH 28VQFN
8-bit Microcontrollers - MCU AVR 4KB FL 256B EE 512B SRAM 20MHz 105C
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48PA-MMN-ND | ATMEGA48PA-MMN | 68T3026 | ATMEGA48PA-MMN | ATMEGA48PA-MMN | ATMEGA48PA-MMN |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 8Bit, 20Mhz, Vqfn-Ep-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 4 KB |