Microchip Technology, Inc. Microcontrollers ATMEGA48PA-MMH

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA48PA-MMH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48PA-MMH-ND
Microcontrollers ATMEGA48PA-MMH-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48PA-MMH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48PA-MMH
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48PA-MMH
IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48PA-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PA-MMH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48PA-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48PA-MMH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA48PA-MMH - 079228-ATMEGA48PA-MMH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48PA-MMH
079228-ATMEGA48PA-MMH
Embedded - Embedded - Microcontrollers - ATMEGA48PA-MMH 079228-ATMEGA48PA-MMH
Manufacturer: Microchip Technology Win Source Part Number: 079228-ATMEGA48PA-MM H Packaging: Tray Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA48PA-AU; ATmega48A-MMH; ATmega48PA-MU; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079228-ATMEGA48PA-MMH
Packaging: Tray
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATMEGA48PA-AU; ATmega48A-MMH; ATmega48PA-MU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48PA-MMH
8-bit Microcontrollers - MCU ATMEGA48PA-MMH
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 20MHZ IND TEMP 1.8V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 20MHZ IND TEMP 1.8V

Buy Now Datasheet
Microcontrollers - ATMEGA48PA-MMH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48PA-MMH
Microcontrollers ATMEGA48PA-MMH
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48PA-MMH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48PA-MMH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48PA-MMH
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA48PA-MMH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48PA-MMH
Embedded - Microcontrollers ATMEGA48PA-MMH
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA48PA-MMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48PA-MMH
Microcontrollers ATMEGA48PA-MMH
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-28; Product Range Microchip - 68T3024 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-28; Product Range Microchip
68T3024
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-28; Product Range Microchip 68T3024
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-28; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:500Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:23I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-28; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:500Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:23I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48PA-MMH-ND 685-ATMEGA48PA-MMH 079228-ATMEGA48PA-MMH ATMEGA48PA-MMH ATMEGA48PA-MMH ATMEGA48PA-MMH ATMEGA48PA-MMH ATMEGA48PA-MMH 68T3024
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA48PA-MMH 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 0.5120 KB 4 KB 0.5120 KB 512 KB 0.5120 KB 0.5000 KB
ROM 4 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers