The ATmega48PA-ANR is an 8-bit microcontroller from the AVR® family, designed for low power consumption and high performance. It operates on a voltage range of 1.8 to 5.5V and can achieve up to 20 MIPS throughput at 20MHz. The microcontroller features 4KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, making it suitable for a variety of embedded applications. This device includes a rich set of peripherals, such as two 8-bit timer/counters, a 16-bit timer/counter, six PWM channels, and an 8-channel 10-bit ADC. It supports multiple communication interfaces, including USART, SPI, and I2C. The ATmega48PA-ANR also features capacitive touch sensing capabilities and is compatible with the QTouch® library, allowing for advanced user interface designs. With a temperature range of -40°C to 85°C and low power consumption in active (0.2mA) and power-down modes (0.1µA), this microcontroller is well-suited for battery-operated devices. The device is available in various package types, including TQFP and VQFN, providing flexibility for different design requirements.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
8-bit Microcontrollers - MCU AVR 4KB FL 256B EE 512B SRAM 20MHz 105C
IC MCU 8BIT 4KB FLASH 32TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
MCU, 8BIT, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48PA-ANRTR-ND | ATMEGA48PA-ANR | ATMEGA48PA-ANR | ATMEGA48PA-ANR | 68T3021 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 20Mhz, Tqfp-32; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 4 KB |