Manufacturer: Microchip Technology
Win Source Part Number: 1020315-ATMEGA48P-20
Packaging: Tray
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATMEGA48P-20MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48P-20MU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 4KB FLASH 32VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:500Byte; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 20MHZ TEMP GRN 1.8V
IC MCU 8BIT 4KB FLASH 32VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1020315-ATMEGA48P-20MU | 685-ATMEGA48P-20MU | ATMEGA48P-20MU-ND | ATMEGA48P-20MU | 68T3017 | ATMEGA48P-20MU | ATMEGA48P-20MU | ATMEGA48P-20MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA48P-20MU | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 4 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5000 KB | 0.5120 KB | ||
| ROM | 256 KB | 0.2560 KB | 4 KB |