Microchip Technology, Inc. ATmega4809

Description
ATmega4809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 48 KB Flash, 6 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 16 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 5x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART
Datasheet
Description
ATmega4809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 48 KB Flash, 6 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 16 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 5x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATmega4809 - Microchip Technology, Inc.
Chandler, AZ, United States
ATmega4809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 48 KB Flash, 6 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 16 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 5x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART

ATmega4809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 48 KB Flash, 6 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals.

megaAVR 0-series Overview

Check out Code Examples

Additional Features

  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • Event System
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • 16 Channel 10-bit ADC with Voltage Reference
  • Analog Comparator (AC)
  • Configurable Custom Logic (CCL)
  • 5x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATmega4809
Features PWM
Bits Other; 10-bit
Number 16
RAM 6.14 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers