Win Source Part Number: 1368682-ATMEGA4809-P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: megaAVR® 0, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Base Product Number: ATMEGA4809
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 34
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 6K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 16x10b
Oscillator Type: Internal
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 40-PDIP
IC MCU 8BIT 48KB FLASH 40DIP Product overview: ATMEGA4809-PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-PF can be used for catalog matching and distributor lookup.
IC MCU 8BIT 48KB FLASH 40DIP
IC MCU 8BIT 48KB FLASH 40DIP
8-bit Microcontrollers - MCU 20MHz, 48KB, PDIP48, Ind 125C, Green, T&R
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 40-PDIP
IC MCU 8BIT 48KB FLASH 40DIP
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1936488 | 1368682-ATMEGA4809-PF | ATMEGA4809-PF-ND | 685-ATMEGA4809-PF | ATMEGA4809-PF | ATMEGA4809-PF | ATMEGA4809-PF | ATMEGA4809-PF | ATMEGA4809-PF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 6 KB | 48 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 48 KB | 256 KB | 48 KB | 0.2560 KB | |||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; Tube | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600", 15.24mm) | ||
| Pin Count | 40 | 40 |