AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-QFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1322256-ATMEGA4809-M
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: AVR
Speed: 20MHz
Standard Package: 490
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-ATMEGA4809-MU
Base Product Number: ATMEGA4809
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 48KB FLASH 48QFN Product overview: ATMEGA4809-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-MU can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 48 UQFN 6x6x0.5mm TRAY
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-QFN (7x7)
IC MCU 8BIT 48KB FLASH 48QFN
IC MCU 8BIT 48KB FLASH 48QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATMEGA4809-MU-ND | 1322256-ATMEGA4809-MU | 685-ATMEGA4809-MU | ATMEGA4809-MU | ATMEGA4809-MU | ATMEGA4809-MU | ATMEGA4809-MU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 16x10b | ||||||
| RAM | 6 KB | 48 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 48 KB | 256 KB | 0.2560 KB |